EDAC, Inc. D-Sub Connector Assemblies 630-M15-240-BN3

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-M15-240-BN3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-M15-240-BN3-ND
D-Sub Connector Assemblies 151-630-M15-240-BN3-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, R/a Rcpt, Da, 15Pos, Solder; D Sub Connector Type Edac - 31AK8967 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Rcpt, Da, 15Pos, Solder; D Sub Connector Type Edac
31AK8967
D Sub Conn, R/a Rcpt, Da, 15Pos, Solder; D Sub Connector Type Edac 31AK8967
D SUB CONN, R/A RCPT, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:630M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, R/A RCPT, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:630M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-M15-240-BN3-ND 31AK8967
Product Name D-Sub Connector Assemblies D Sub Conn, R/a Rcpt, Da, 15Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 104192-2-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details