9 Position D-Sub Receptacle, Female Sockets Connector
Right Angle D-Sub Connector RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-630-M09-640-BT4-ND | 51AH0414 |
| Product Name | D-Sub Connector Assemblies | Right Angle D-Sub Connector Rohs Compliant Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle |