EDAC, Inc. D-Sub Connector Assemblies 630-M09-240-BN2

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-M09-240-BN2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-M09-240-BN2-ND
D-Sub Connector Assemblies 151-630-M09-240-BN2-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, R/a Rcpt, De, 9Pos, Solder; D Sub Connector Type Edac - 31AK8952 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Rcpt, De, 9Pos, Solder; D Sub Connector Type Edac
31AK8952
D Sub Conn, R/a Rcpt, De, 9Pos, Solder; D Sub Connector Type Edac 31AK8952
D SUB CONN, R/A RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:630M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, R/A RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:630M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-M09-240-BN2-ND 31AK8952
Product Name D-Sub Connector Assemblies D Sub Conn, R/a Rcpt, De, 9Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 406-064097 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A98252-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details