EDAC, Inc. D-Sub Connector Assemblies 630-8W8-650-3ND

Description
8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-8W8-650-3ND-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-8W8-650-3ND-ND
D-Sub Connector Assemblies 151-630-8W8-650-3ND-ND
8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dc-8W8, Th; Product Range Edac - 55AJ9049 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dc-8W8, Th; Product Range Edac
55AJ9049
Combo D-Sub Conn, R/a Rcpt, Dc-8W8, Th; Product Range Edac 55AJ9049
COMBO D-SUB CONN, R/A RCPT, DC-8W8, TH; Product Range:630C Series; Insert Arrangement:DC-8W8; Gender:Receptacle; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DC-8W8, TH; Product Range:630C Series; Insert Arrangement:DC-8W8; Gender:Receptacle; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-8W8-650-3ND-ND 55AJ9049
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dc-8W8, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details