EDAC, Inc. D-Sub Connector Assemblies 630-7W2-650-2TA

Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-7W2-650-2TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-7W2-650-2TA-ND
D-Sub Connector Assemblies 151-630-7W2-650-2TA-ND
7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Da-7W2, Th; Product Range Edac - 55AJ6036 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Da-7W2, Th; Product Range Edac
55AJ6036
Combo D-Sub Conn, R/a Rcpt, Da-7W2, Th; Product Range Edac 55AJ6036
COMBO D-SUB CONN, R/A RCPT, DA-7W2, TH; Product Range:630C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DA-7W2, TH; Product Range:630C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-7W2-650-2TA-ND 55AJ6036
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Da-7W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17HC18KBF200 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Headers - 1731171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details