7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, R/A RCPT, DA-7W2, TH; Product Range:630C Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-630-7W2-640-4ND-ND | 53AJ1324 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Rcpt, Da-7W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |