EDAC, Inc. D-Sub Connector Assemblies 630-5W5-650-2TE

Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-5W5-650-2TE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-5W5-650-2TE-ND
D-Sub Connector Assemblies 151-630-5W5-650-2TE-ND
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac - 55AJ8760 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac
55AJ8760
Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac 55AJ8760
COMBO D-SUB CONN, R/A RCPT, DB-5W5, TH; Product Range:630C Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DB-5W5, TH; Product Range:630C Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-5W5-650-2TE-ND 55AJ8760
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50016-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PwrBlade ® - 51915-105LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers