EDAC, Inc. D-Sub Connector Assemblies 630-5W5-640-1T3

Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-5W5-640-1T3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-5W5-640-1T3-ND
D-Sub Connector Assemblies 151-630-5W5-640-1T3-ND
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac - 55AJ8711 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac
55AJ8711
Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac 55AJ8711
COMBO D-SUB CONN, R/A RCPT, DB-5W5, TH; Product Range:630C Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DB-5W5, TH; Product Range:630C Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-5W5-640-1T3-ND 55AJ8711
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers