EDAC, Inc. D-Sub Connector Assemblies 630-5W5-250-2T2

Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-5W5-250-2T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-5W5-250-2T2-ND
D-Sub Connector Assemblies 151-630-5W5-250-2T2-ND
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac - 55AJ8690 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac
55AJ8690
Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac 55AJ8690
COMBO D-SUB CONN, R/A RCPT, DB-5W5, TH; Product Range:630C Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DB-5W5, TH; Product Range:630C Series; Insert Arrangement:DB-5W5; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:5 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-5W5-250-2T2-ND 55AJ8690
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Db-5W5, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1372-1-ND - DigiKey
Specs
Mounting Through Hole
View Details