EDAC, Inc. D-Sub Connector Assemblies 630-5W1-650-4NA

Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-5W1-650-4NA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-5W1-650-4NA-ND
D-Sub Connector Assemblies 151-630-5W1-650-4NA-ND
5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

5 (4 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, De-5W1, Th; Product Range Edac - 55AJ8642 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, De-5W1, Th; Product Range Edac
55AJ8642
Combo D-Sub Conn, R/a Rcpt, De-5W1, Th; Product Range Edac 55AJ8642
COMBO D-SUB CONN, R/A RCPT, DE-5W1, TH; Product Range:630C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DE-5W1, TH; Product Range:630C Series; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-5W1-650-4NA-ND 55AJ8642
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, De-5W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-053007-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Turret Connectors - 36-1574-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details