EDAC, Inc. D-Sub Connector Assemblies 630-43W2650-1ND

Description
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-43W2650-1ND-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-43W2650-1ND-ND
D-Sub Connector Assemblies 151-630-43W2650-1ND-ND
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dd-43W2, Th; Product Range Edac - 55AJ8308 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dd-43W2, Th; Product Range Edac
55AJ8308
Combo D-Sub Conn, R/a Rcpt, Dd-43W2, Th; Product Range Edac 55AJ8308
COMBO D-SUB CONN, R/A RCPT, DD-43W2, TH; Product Range:630C Series; Insert Arrangement:DD-43W2; Gender:Receptacle; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DD-43W2, TH; Product Range:630C Series; Insert Arrangement:DD-43W2; Gender:Receptacle; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-43W2650-1ND-ND 55AJ8308
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dd-43W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 100616-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
8 suppliers
D-Sub Connector Assemblies - 2262-A50018-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1219-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details