EDAC, Inc. D-Sub Connector Assemblies 630-43W2640-4NB

Description
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-43W2640-4NB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-43W2640-4NB-ND
D-Sub Connector Assemblies 151-630-43W2640-4NB-ND
43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

43 (41 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dd-43W2, Th; Product Range Edac - 54AJ1463 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dd-43W2, Th; Product Range Edac
54AJ1463
Combo D-Sub Conn, R/a Rcpt, Dd-43W2, Th; Product Range Edac 54AJ1463
COMBO D-SUB CONN, R/A RCPT, DD-43W2, TH; Product Range:630C Series; Insert Arrangement:DD-43W2; Gender:Receptacle; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DD-43W2, TH; Product Range:630C Series; Insert Arrangement:DD-43W2; Gender:Receptacle; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-43W2640-4NB-ND 54AJ1463
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dd-43W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
D-Sub Connector Assemblies - 2262-A98252-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A26389-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers