3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A RCPT, DA-3WK3, TH; Product Range:630C Series; Insert Arrangement:DA-3WK3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-630-3WK3640-7N6-ND | 53AJ5610 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Rcpt, Da-3Wk3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle |