EDAC, Inc. D-Sub Connector Assemblies 630-3WK3240-3T4

Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-3WK3240-3T4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-3WK3240-3T4-ND
D-Sub Connector Assemblies 151-630-3WK3240-3T4-ND
3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

3 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Da-3Wk3, Th; Product Range Edac - 55AJ7818 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Da-3Wk3, Th; Product Range Edac
55AJ7818
Combo D-Sub Conn, R/a Rcpt, Da-3Wk3, Th; Product Range Edac 55AJ7818
COMBO D-SUB CONN, R/A RCPT, DA-3WK3, TH; Product Range:630C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DA-3WK3, TH; Product Range:630C Series; Insert Arrangement:DA-3WK3; Gender:Receptacle; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-3WK3240-3T4-ND 55AJ7818
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Da-3Wk3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26656-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCS-FL2G-P - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PwrBlade ® - 51915-120LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers