EDAC, Inc. D-Sub Connector Assemblies 630-36W4250-4NC

Description
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-36W4250-4NC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-36W4250-4NC-ND
D-Sub Connector Assemblies 151-630-36W4250-4NC-ND
36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

36 (32 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dd-36W4, Th; Product Range Edac - 54AJ4146 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dd-36W4, Th; Product Range Edac
54AJ4146
Combo D-Sub Conn, R/a Rcpt, Dd-36W4, Th; Product Range Edac 54AJ4146
COMBO D-SUB CONN, R/A RCPT, DD-36W4, TH; Product Range:630C Series; Insert Arrangement:DD-36W4; Gender:Receptacle; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DD-36W4, TH; Product Range:630C Series; Insert Arrangement:DD-36W4; Gender:Receptacle; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-36W4250-4NC-ND 54AJ4146
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dd-36W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102156-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28100-009CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details