EDAC, Inc. D-Sub Connector Assemblies 630-36W4240-7T6

Description
36 (32 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
36 (32 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-36W4240-7T6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-36W4240-7T6-ND
D-Sub Connector Assemblies 151-630-36W4240-7T6-ND
36 (32 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

36 (32 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dd-36W4, Th; Product Range Edac - 55AJ8105 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dd-36W4, Th; Product Range Edac
55AJ8105
Combo D-Sub Conn, R/a Rcpt, Dd-36W4, Th; Product Range Edac 55AJ8105
COMBO D-SUB CONN, R/A RCPT, DD-36W4, TH; Product Range:630C Series; Insert Arrangement:DD-36W4; Gender:Receptacle; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DD-36W4, TH; Product Range:630C Series; Insert Arrangement:DD-36W4; Gender:Receptacle; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-36W4240-7T6-ND 55AJ8105
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dd-36W4, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 104128-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details