The Combo D-Sub Connector, part number 56AJ9195, is a right-angle receptacle designed for use in various electronic applications. It features a DE-2WK2 insert arrangement and includes two power contacts with a solder termination type. The connector body is made of steel and is compliant with RoHS standards, ensuring it meets environmental regulations. This connector operates effectively within a temperature range of -55°C to 125°C and has a current rating of 40A for power contacts and 5A per signal contact. The contact resistance is specified at a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms, making it suitable for high-voltage applications. Engineers considering this product should note its robust construction and compliance with industry standards, which may be beneficial for projects requiring reliable and durable connections.
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, R/A RCPT, DE-2WK2, TH; Product Range:630C Series; Insert Arrangement:DE-2WK2;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-630-2WK2250-4T6-ND | 56AJ9195 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |