EDAC, Inc. D-Sub Connector Assemblies 630-2WK2250-2T1

Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-2WK2250-2T1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-2WK2250-2T1-ND
D-Sub Connector Assemblies 151-630-2WK2250-2T1-ND
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac - 56AJ6152 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac
56AJ6152
Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac 56AJ6152
COMBO D-SUB CONN, R/A RCPT, DE-2WK2, TH; Product Range:630C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DE-2WK2, TH; Product Range:630C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-2WK2250-2T1-ND 56AJ6152
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details