EDAC, Inc. D-Sub Connector Assemblies 630-2WK2240-7T5

Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-2WK2240-7T5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-2WK2240-7T5-ND
D-Sub Connector Assemblies 151-630-2WK2240-7T5-ND
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac - 56AJ6140 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac
56AJ6140
Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac 56AJ6140
COMBO D-SUB CONN, R/A RCPT, DE-2WK2, TH; Product Range:630C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DE-2WK2, TH; Product Range:630C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-2WK2240-7T5-ND 56AJ6140
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details