EDAC, Inc. D-Sub Connector Assemblies 630-2WK2240-2T4

Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-2WK2240-2T4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-2WK2240-2T4-ND
D-Sub Connector Assemblies 151-630-2WK2240-2T4-ND
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac - 56AJ9159 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac
56AJ9159
Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac 56AJ9159
COMBO D-SUB CONN, R/A RCPT, DE-2WK2, TH; Product Range:630C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DE-2WK2, TH; Product Range:630C Series; Insert Arrangement:DE-2WK2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-2WK2240-2T4-ND 56AJ9159
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, De-2Wk2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details