EDAC, Inc. D-Sub Connector Assemblies 630-2W2-650-1T3

Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote
Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, part number 56AJ9301, is a right-angle receptacle designed for use in various electronic applications. It features a DE-2W2 insert arrangement and includes two power contacts with solder termination. The connector body is made of steel and is compliant with RoHS standards, ensuring it meets environmental regulations. This connector operates effectively within a temperature range of -55°C to 125°C and has a current rating of 10A for power contacts and 5A per contact for signal contacts. The contact resistance is specified at a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms. Engineers considering this connector should note its robust construction and compliance with European Union directives, making it suitable for a variety of applications requiring reliable connectivity.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, part number 56AJ9301, is a right-angle receptacle designed for use in various electronic applications. It features a DE-2W2 insert arrangement and includes two power contacts with solder termination. The connector body is made of steel and is compliant with RoHS standards, ensuring it meets environmental regulations. This connector operates effectively within a temperature range of -55°C to 125°C and has a current rating of 10A for power contacts and 5A per contact for signal contacts. The contact resistance is specified at a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms. Engineers considering this connector should note its robust construction and compliance with European Union directives, making it suitable for a variety of applications requiring reliable connectivity.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-2W2-650-1T3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-2W2-650-1T3-ND
D-Sub Connector Assemblies 151-630-2W2-650-1T3-ND
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac - 56AJ9301 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac
56AJ9301
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac 56AJ9301
COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-2W2-650-1T3-ND 56AJ9301
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-1283-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details