EDAC, Inc. D-Sub Connector Assemblies 630-2W2-650-1NE

Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-2W2-650-1NE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-2W2-650-1NE-ND
D-Sub Connector Assemblies 151-630-2W2-650-1NE-ND
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac - 56AJ6288 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac
56AJ6288
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac 56AJ6288
COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-2W2-650-1NE-ND 56AJ6288
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-FL2G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1996-2-ND - DigiKey
Specs
Mounting Through Hole
View Details