The Combo D-Sub Connector, part number 56AJ9252, is a right-angle receptacle designed for use in various applications requiring reliable electrical connections. It features a DE-2W2 insert arrangement with two power contacts, suitable for solder termination. The connector body is made of steel and is compliant with RoHS directives, ensuring it meets environmental standards. This connector operates within a temperature range of -55°C to 125°C and has a current rating of 20A for power contacts and 5A per contact for signal contacts. The contact resistance is specified at a maximum of 10m,Ѷ, while the insulator resistance is a minimum of 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms, making it suitable for various electrical applications.
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-630-2W2-250-2TA-ND | 56AJ9252 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |