2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-630-2W2-240-7T6-ND | 56AJ9244 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle |