EDAC, Inc. D-Sub Connector Assemblies 630-2W2-240-7N6

Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-2W2-240-7N6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-2W2-240-7N6-ND
D-Sub Connector Assemblies 151-630-2W2-240-7N6-ND
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac - 53AJ0931 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac
53AJ0931
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac 53AJ0931
COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-2W2-240-7N6-ND 53AJ0931
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-T - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
Jack Plugs & Sockets - 1115769 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers