EDAC, Inc. D-Sub Connector Assemblies 630-2W2-240-5T2

Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-2W2-240-5T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-2W2-240-5T2-ND
D-Sub Connector Assemblies 151-630-2W2-240-5T2-ND
2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

2 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac - 56AJ9239 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac
56AJ9239
Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac 56AJ9239
COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-2W2-240-5T2-ND 56AJ9239
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-11003206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details