The Combo D-Sub Connector, part number 56AJ9235, is a right-angle receptacle designed for use in various electronic applications. It features a DE-2W2 insert arrangement with two power contacts, suitable for solder termination. The connector body is constructed from steel and is compliant with RoHS directives, ensuring it meets environmental standards. Operating temperature ranges from -55°C to 125°C, making it versatile for different environments. The power contact rating is 40A, while each signal contact can handle up to 5A. The connector also boasts a low contact resistance of 10m,Ѷ maximum and an insulator resistance of at least 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms, providing reliable performance in demanding conditions.
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-630-2W2-240-4T3-ND | 56AJ9235 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |