The Combo D-Sub Connector, part number 56AJ6188, is a right-angle receptacle designed for use in various electronic applications. It features a DE-2W2 insert arrangement and includes two power contacts with solder termination. The connector body is made of steel and is compliant with RoHS standards, ensuring it meets environmental regulations. This connector operates effectively within a temperature range of -55°C to 125°C. It has a contact rating of 10A for power contacts and 5A per contact for signal contacts, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. Engineers considering this product should note its robust construction and compliance with industry standards, making it suitable for reliable connections in various applications.
2 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, R/A RCPT, DE-2W2, TH; Product Range:630C Series; Insert Arrangement:DE-2W2; Gender:Receptacle; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-630-2W2-240-1TA-ND | 56AJ6188 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Rcpt, De-2W2, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |