EDAC, Inc. D-Sub Connector Assemblies 630-25W3650-2TB

Description
25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-25W3650-2TB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-25W3650-2TB-ND
D-Sub Connector Assemblies 151-630-25W3650-2TB-ND
25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac - 55AJ7642 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac
55AJ7642
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac 55AJ7642
COMBO D-SUB CONN, R/A RCPT, DC-25W3, TH; Product Range:630C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DC-25W3, TH; Product Range:630C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-25W3650-2TB-ND 55AJ7642
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
STAMPED PIN D-SubMINIATURE - 6E17C037PAJ221 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1404-4-ND - DigiKey
Specs
Mounting Through Hole
View Details