EDAC, Inc. D-Sub Connector Assemblies 630-25W3650-2N2

Description
25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-25W3650-2N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-25W3650-2N2-ND
D-Sub Connector Assemblies 151-630-25W3650-2N2-ND
25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac - 55AJ4913 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac
55AJ4913
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac 55AJ4913
COMBO D-SUB CONN, R/A RCPT, DC-25W3, TH; Product Range:630C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DC-25W3, TH; Product Range:630C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-25W3650-2N2-ND 55AJ4913
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers