25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
COMBO D-SUB CONN, R/A RCPT, DC-25W3, TH; Product Range:630C Series; Insert Arrangement:DC-25W3;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-630-25W3640-1TA-ND | 55AJ7585 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |