EDAC, Inc. D-Sub Connector Assemblies 630-25W3640-1N2

Description
25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-25W3640-1N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-25W3640-1N2-ND
D-Sub Connector Assemblies 151-630-25W3640-1N2-ND
25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

25 (22 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac - 54AJ1401 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac
54AJ1401
Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac 54AJ1401
COMBO D-SUB CONN, R/A RCPT, DC-25W3, TH; Product Range:630C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DC-25W3, TH; Product Range:630C Series; Insert Arrangement:DC-25W3; Gender:Receptacle; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-25W3640-1N2-ND 54AJ1401
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dc-25W3, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51812-10800000ABLF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Headers, Receptacles, Female Sockets - 2262-A25002-004-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details