EDAC, Inc. Combo D-Sub Conn, R/a Rcpt, Dd-24W7, Th; Product Range Edac 630-24W7240-2TE

Description
COMBO D-SUB CONN, R/A RCPT, DD-24W7, TH; Product Range:630C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder RoHS Compliant: Yes
Description
COMBO D-SUB CONN, R/A RCPT, DD-24W7, TH; Product Range:630C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, R/a Rcpt, Dd-24W7, Th; Product Range Edac - 55AJ4705 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dd-24W7, Th; Product Range Edac
55AJ4705
Combo D-Sub Conn, R/a Rcpt, Dd-24W7, Th; Product Range Edac 55AJ4705
COMBO D-SUB CONN, R/A RCPT, DD-24W7, TH; Product Range:630C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DD-24W7, TH; Product Range:630C Series; Insert Arrangement:DD-24W7; Gender:Receptacle; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55AJ4705
Product Name Combo D-Sub Conn, R/a Rcpt, Dd-24W7, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details