EDAC, Inc. D-Sub Connector Assemblies 630-21W1250-4TE

Description
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-21W1250-4TE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-21W1250-4TE-ND
D-Sub Connector Assemblies 151-630-21W1250-4TE-ND
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Db-21W1, Th; Product Range Edac - 55AJ4500 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Db-21W1, Th; Product Range Edac
55AJ4500
Combo D-Sub Conn, R/a Rcpt, Db-21W1, Th; Product Range Edac 55AJ4500
COMBO D-SUB CONN, R/A RCPT, DB-21W1, TH; Product Range:630C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DB-21W1, TH; Product Range:630C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-21W1250-4TE-ND 55AJ4500
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Db-21W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Screw Connectors - 36-7691-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26829-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details