EDAC, Inc. D-Sub Connector Assemblies 630-21W1250-1ND

Description
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-21W1250-1ND-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-21W1250-1ND-ND
D-Sub Connector Assemblies 151-630-21W1250-1ND-ND
21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

21 (20 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Db-21W1, Th; Product Range Edac - 53AJ9276 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Db-21W1, Th; Product Range Edac
53AJ9276
Combo D-Sub Conn, R/a Rcpt, Db-21W1, Th; Product Range Edac 53AJ9276
COMBO D-SUB CONN, R/A RCPT, DB-21W1, TH; Product Range:630C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DB-21W1, TH; Product Range:630C Series; Insert Arrangement:DB-21W1; Gender:Receptacle; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-21W1250-1ND-ND 53AJ9276
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Db-21W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114653-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51820-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 3 #
View Details
3 suppliers