EDAC, Inc. D-Sub Connector Assemblies 630-17W5250-3TA

Description
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-17W5250-3TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-17W5250-3TA-ND
D-Sub Connector Assemblies 151-630-17W5250-3TA-ND
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dc-17W5, Th; Product Range Edac - 55AJ6936 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dc-17W5, Th; Product Range Edac
55AJ6936
Combo D-Sub Conn, R/a Rcpt, Dc-17W5, Th; Product Range Edac 55AJ6936
COMBO D-SUB CONN, R/A RCPT, DC-17W5, TH; Product Range:630C Series; Insert Arrangement:DC-17W5; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DC-17W5, TH; Product Range:630C Series; Insert Arrangement:DC-17W5; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-17W5250-3TA-ND 55AJ6936
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dc-17W5, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Screw Connectors - 36-7692-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details