EDAC, Inc. D-Sub Connector Assemblies 630-17W5240-5T6

Description
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-17W5240-5T6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-17W5240-5T6-ND
D-Sub Connector Assemblies 151-630-17W5240-5T6-ND
17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Dc-17W5, Th; Product Range Edac - 55AJ4315 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Dc-17W5, Th; Product Range Edac
55AJ4315
Combo D-Sub Conn, R/a Rcpt, Dc-17W5, Th; Product Range Edac 55AJ4315
COMBO D-SUB CONN, R/A RCPT, DC-17W5, TH; Product Range:630C Series; Insert Arrangement:DC-17W5; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DC-17W5, TH; Product Range:630C Series; Insert Arrangement:DC-17W5; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-17W5240-5T6-ND 55AJ4315
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Dc-17W5, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - A3221-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Headers - 1731141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details