EDAC, Inc. D-Sub Connector Assemblies 630-17W2650-3N2

Description
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-17W2650-3N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-17W2650-3N2-ND
D-Sub Connector Assemblies 151-630-17W2650-3N2-ND
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Db-17W2, Th; Product Range Edac - 55AJ6864 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Db-17W2, Th; Product Range Edac
55AJ6864
Combo D-Sub Conn, R/a Rcpt, Db-17W2, Th; Product Range Edac 55AJ6864
COMBO D-SUB CONN, R/A RCPT, DB-17W2, TH; Product Range:630C Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DB-17W2, TH; Product Range:630C Series; Insert Arrangement:DB-17W2; Gender:Receptacle; No. of Contacts:17Contacts; Contact Type:15 Signal, 2 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-17W2650-3N2-ND 55AJ6864
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Db-17W2, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details