EDAC, Inc. D-Sub Connector Assemblies 630-11W1640-3T5

Description
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-11W1640-3T5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-11W1640-3T5-ND
D-Sub Connector Assemblies 151-630-11W1640-3T5-ND
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Da-11W1, Th; Product Range Edac - 55AJ6382 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Da-11W1, Th; Product Range Edac
55AJ6382
Combo D-Sub Conn, R/a Rcpt, Da-11W1, Th; Product Range Edac 55AJ6382
COMBO D-SUB CONN, R/A RCPT, DA-11W1, TH; Product Range:630C Series; Insert Arrangement:DA-11W1; Gender:Receptacle; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DA-11W1, TH; Product Range:630C Series; Insert Arrangement:DA-11W1; Gender:Receptacle; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-11W1640-3T5-ND 55AJ6382
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Da-11W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Turret Connectors - 36-1613-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-020-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details