EDAC, Inc. D-Sub Connector Assemblies 630-11W1250-2N6

Description
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-11W1250-2N6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-11W1250-2N6-ND
D-Sub Connector Assemblies 151-630-11W1250-2N6-ND
11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

11 (10 + 1 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
Combo D-Sub Conn, R/a Rcpt, Da-11W1, Th; Product Range Edac - 53AJ5441 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, R/a Rcpt, Da-11W1, Th; Product Range Edac
53AJ5441
Combo D-Sub Conn, R/a Rcpt, Da-11W1, Th; Product Range Edac 53AJ5441
COMBO D-SUB CONN, R/A RCPT, DA-11W1, TH; Product Range:630C Series; Insert Arrangement:DA-11W1; Gender:Receptacle; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

COMBO D-SUB CONN, R/A RCPT, DA-11W1, TH; Product Range:630C Series; Insert Arrangement:DA-11W1; Gender:Receptacle; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-11W1250-2N6-ND 53AJ5441
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, R/a Rcpt, Da-11W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000802AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details