EDAC, Inc. D-Sub Connector Assemblies 630-037-240-035

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-037-240-035-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-037-240-035-ND
D-Sub Connector Assemblies 151-630-037-240-035-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Right Angle Connector Rohs Compliant Edac - 51AH0878 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Right Angle Connector Rohs Compliant Edac
51AH0878
D-Sub Right Angle Connector Rohs Compliant Edac 51AH0878
D-Sub Right Angle Connector RoHS Compliant: Yes

D-Sub Right Angle Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-037-240-035-ND 51AH0878
Product Name D-Sub Connector Assemblies D-Sub Right Angle Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers