EDAC, Inc. D-Sub Connector Assemblies 630-025-640-541

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-025-640-541-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-025-640-541-ND
D-Sub Connector Assemblies 151-630-025-640-541-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, R/a Rcpt, 25Pos, Db, Solder; D Sub Connector Type Edac - 51AH0869 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Rcpt, 25Pos, Db, Solder; D Sub Connector Type Edac
51AH0869
D Sub Conn, R/a Rcpt, 25Pos, Db, Solder; D Sub Connector Type Edac 51AH0869
D SUB CONN, R/A RCPT, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:630 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, R/A RCPT, 25POS, DB, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:630 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-025-640-541-ND 51AH0869
Product Name D-Sub Connector Assemblies D Sub Conn, R/a Rcpt, 25Pos, Db, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218442-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Phono Jack PC Mount -Vertical Entry White - 584 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99349-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Male Pins
Mounting Through Hole
View Details