EDAC, Inc. D-Sub Connector Assemblies 630-009-640-042

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-009-640-042-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-009-640-042-ND
D-Sub Connector Assemblies 151-630-009-640-042-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Right Angle Connector Rohs Compliant Edac - 51AH0726 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Right Angle Connector Rohs Compliant Edac
51AH0726
D-Sub Right Angle Connector Rohs Compliant Edac 51AH0726
D-Sub Right Angle Connector RoHS Compliant: Yes

D-Sub Right Angle Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-009-640-042-ND 51AH0726
Product Name D-Sub Connector Assemblies D-Sub Right Angle Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1731091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-4928-ND - DigiKey
Specs
Gender Male / Plug
Mounting Surface Mount
View Details
3 suppliers