EDAC, Inc. D-Sub Connector Assemblies 630-009-240-543

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-630-009-240-543-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-630-009-240-543-ND
D-Sub Connector Assemblies 151-630-009-240-543-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Right Angle Connector Rohs Compliant Edac - 51AH0695 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Right Angle Connector Rohs Compliant Edac
51AH0695
D-Sub Right Angle Connector Rohs Compliant Edac 51AH0695
D-Sub Right Angle Connector RoHS Compliant: Yes

D-Sub Right Angle Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-630-009-240-543-ND 51AH0695
Product Name D-Sub Connector Assemblies D-Sub Right Angle Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28643-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCV-FL2G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
STAMPED PIN D-SubMINIATURE - 17EBH062SAM210 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination PCB Mount
View Details
2 suppliers
Nano Strip Connectors - A79031-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details