EDAC, Inc. D-Sub Connector Assemblies 629W3WK3140-3N2

Description
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote
Description
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1066610-629W3WK3140-3N2 is a waterproof D-Sub connector designed for power and signal applications. It features a right-angle PCB solder layout and is constructed with a black PBT+30% GF insulator, ensuring a UL 94V-0 flammability rating. The connector has a current rating of 30 amps for power contacts and 5 amps for signal contacts, with a voltage rating of 125V. It offers IP67 ingress protection, making it suitable for dust-tight and waterproof applications. The connector is designed with a metal shell that provides EMI/RFI shielding and includes grounding indents for enhanced mating retention. It supports various mounting options, including panel mount and through-hole configurations, and is compatible with standard #4-40 UNC or M3 threaded rivets. The contact material is copper alloy with selective gold plating over nickel, ensuring reliable electrical performance with a maximum contact resistance of 1 milliohm for power contacts and 10 milliohms for signal contacts. The operating temperature range is from -55°C to +125°C, making it versatile for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1066610-629W3WK3140-3N2 is a waterproof D-Sub connector designed for power and signal applications. It features a right-angle PCB solder layout and is constructed with a black PBT+30% GF insulator, ensuring a UL 94V-0 flammability rating. The connector has a current rating of 30 amps for power contacts and 5 amps for signal contacts, with a voltage rating of 125V. It offers IP67 ingress protection, making it suitable for dust-tight and waterproof applications. The connector is designed with a metal shell that provides EMI/RFI shielding and includes grounding indents for enhanced mating retention. It supports various mounting options, including panel mount and through-hole configurations, and is compatible with standard #4-40 UNC or M3 threaded rivets. The contact material is copper alloy with selective gold plating over nickel, ensuring reliable electrical performance with a maximum contact resistance of 1 milliohm for power contacts and 10 milliohms for signal contacts. The operating temperature range is from -55°C to +125°C, making it versatile for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629W3WK3140-3N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629W3WK3140-3N2-ND
D-Sub Connector Assemblies 151-629W3WK3140-3N2-ND
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub Connectors - 1066610-629W3WK3140-3N2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1066610-629W3WK3140-3N2
Connectors, Interconnects - D-Sub Connectors 1066610-629W3WK3140-3N2
Win Source Part Number: 1066610-629W3WK3140- 3N2 Category: Connectors, Interconnects>D-Sub Connectors Series: 629-WC Number of Positions: 3 (Power) Color: Black Features: Grounding Indents, Shielded Connector Type: Plug, Female Sockets and Male Pins Contact Type: Power Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 5.00µin (0.127µm) Package: Tray Contact Material: Copper Alloy Connector Style: D-Sub, Combo Voltage Rating: 125V Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Standard Package: 200 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 2 (DA, A) - 3WK3 Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-629W3WK3140-3N2 Base Product Number: 629W3W

Win Source Part Number: 1066610-629W3WK3140-3N2
Category: Connectors, Interconnects>D-Sub Connectors
Series: 629-WC
Number of Positions: 3 (Power)
Color: Black
Features: Grounding Indents, Shielded
Connector Type: Plug, Female Sockets and Male Pins
Contact Type: Power
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 5.00µin (0.127µm)
Package: Tray
Contact Material: Copper Alloy
Connector Style: D-Sub, Combo
Voltage Rating: 125V
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Standard Package: 200
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 2 (DA, A) - 3WK3
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-629W3WK3140-3N2
Base Product Number: 629W3W

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-629W3WK3140-3N2
Electronic Connector 439-629W3WK3140-3N2
CONN D-SUB PLUG 3POS R/A SLDR Product overview: 629W3WK3140-3N2 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-629W3WK3140-3N2 can be used for catalog matching and distributor lookup.

CONN D-SUB PLUG 3POS R/A SLDR Product overview: 629W3WK3140-3N2 from EDAC Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-629W3WK3140-3N2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-629W3WK3140-3N2-ND 1066610-629W3WK3140-3N2 439-629W3WK3140-3N2
Product Name D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors Electronic Connector
Category D-Sub Connector
Connector Type Plug, Female Sockets and Male Pins
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data