EDAC, Inc. D-Sub Connector Assemblies 629-M25-240-BN4

Description
25 Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-M25-240-BN4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-M25-240-BN4-ND
D-Sub Connector Assemblies 151-629-M25-240-BN4-ND
25 Position D-Sub, Combo Plug, Male Pins Connector

25 Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac - 31AK8938 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac
31AK8938
D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac 31AK8938
D SUB CONN, R/A PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:629M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, R/A PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:629M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-M25-240-BN4-ND 31AK8938
Product Name D-Sub Connector Assemblies D Sub Conn, R/a Plug, Db, 25Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10401200A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Jack Plugs & Sockets - 1115768 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details