EDAC, Inc. D-Sub Connector Assemblies 629-M15-240-GN3

Description
15 Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-M15-240-GN3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-M15-240-GN3-ND
D-Sub Connector Assemblies 151-629-M15-240-GN3-ND
15 Position D-Sub, Combo Plug, Male Pins Connector

15 Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, R/a Plug, Da, 15Pos, Solder; D Sub Connector Type Edac - 31AK8927 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, Da, 15Pos, Solder; D Sub Connector Type Edac
31AK8927
D Sub Conn, R/a Plug, Da, 15Pos, Solder; D Sub Connector Type Edac 31AK8927
D SUB CONN, R/A PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:629M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, R/A PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:629M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-M15-240-GN3-ND 31AK8927
Product Name D-Sub Connector Assemblies D Sub Conn, R/a Plug, Da, 15Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0109-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1380-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50018-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details