EDAC, Inc. D-Sub Connector Assemblies 629-M15-240-BN4

Description
15 Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-629-M15-240-BN4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-629-M15-240-BN4-ND
D-Sub Connector Assemblies 151-629-M15-240-BN4-ND
15 Position D-Sub, Combo Plug, Male Pins Connector

15 Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, R/a Plug, Da, 15Pos, Solder; D Sub Connector Type Edac - 31AK8924 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, Da, 15Pos, Solder; D Sub Connector Type Edac
31AK8924
D Sub Conn, R/a Plug, Da, 15Pos, Solder; D Sub Connector Type Edac 31AK8924
D SUB CONN, R/A PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:629M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONN, R/A PLUG, DA, 15POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:629M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-629-M15-240-BN4-ND 31AK8924
Product Name D-Sub Connector Assemblies D Sub Conn, R/a Plug, Da, 15Pos, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole, Right Angle
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Electronic Connector - 406-044147 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50021-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details