D SUB CONN, R/A PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:629M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 31AK8917 |
| Product Name | D Sub Conn, R/a Plug, De, 9Pos, Solder; D Sub Connector Type Edac |
| Connector Type | D-Sub Connector |