9 Position D-Sub, Combo Plug, Male Pins Connector
D SUB CONN, R/A PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:629M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-629-M09-240-BN3-ND | 31AK8909 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, R/a Plug, De, 9Pos, Solder; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 5.0 amps |